Society of Motion Picture and Television Engineers - ST 169:2002

For Motion-Picture Film (35-mm) — Perforated 8-mm Type S, 2R-1664 (1-0)

active
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 6 July 2002
Status: active
Page(s): 1 - 3
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture films. Cartridges): 37.060.20
ISBN (Online): 978-1-61482-334-6
DOI: 10.5594/SMPTE.ST169.2002
Standard:

This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film with one row of 8-mm type S perforations and one row of special perforations having a perforation pitch... View More

Document History

ST 169:2002
July 6, 2002
For Motion-Picture Film (35-mm) — Perforated 8-mm Type S, 2R-1664 (1-0)
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film with one row of 8-mm type S perforations and one row of special perforations having a perforation pitch of...
June 1, 1995
Television, Audio and Film Time and Control Code – Auxiliary Time Address Data in Binary Groups – Dialect Specification of Directory Index Locations
This practice specifies a method of coding an auxiliary time address into the binary groups of SMPTE time and control codes, thus providing a second time address storage and storage location. — The...
September 12, 1955
IEEE Standards on Industrial Electronics: Definitions of Industrial Electronics Terms, 1955
A description is not available for this item.
Advertisement