Society of Motion Picture and Television Engineers - ST 345:2002
For Television — Mapping of SYNC Stream Block in ATM Common Layer to ATM Adaptation Layer Type 1
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 31 January 2002 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-485-5 |
| DOI: | 10.5594/SMPTE.ST345.2002 |
Standard:
This standard defines the mapping format of the SYNC stream block (SSB), defined in SMPTE 354M, to ATM adaptation layer type 1 (AAL1).
Document History
ST 345:2002
January 31, 2002
For Television — Mapping of SYNC Stream Block in ATM Common Layer to ATM Adaptation Layer Type 1
This standard defines the mapping format of the SYNC stream block (SSB), defined in SMPTE 354M, to ATM adaptation layer type 1 (AAL1).
March 6, 1972
IEEE Standard Test Procedure for Thermal Evaluation of Oil-Immersed Distribution Transformers
This test procedure is intended to give a direct evaluation of the composite insulation system of an oil-immersed distribution transformer, tested as an integral unit. It is to be noted that the oil...