IEEE - Institute of Electrical and Electronics Engineers, Inc. - 345-1972
IEEE Standard Test Procedure for Thermal Evaluation of Oil-Immersed Distribution Transformers
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 6 March 1972 |
| Status: | superseded |
| Page(s): | 1 - 10 |
| ISBN (Electronic): | 978-1-5044-0310-8 |
| DOI: | 10.1109/IEEESTD.1972.7409867 |
Regular:
This test procedure is intended to give a direct evaluation of the composite insulation system of an oil-immersed distribution transformer, tested as an integral unit. It is to be noted that the... View More
Document History
January 31, 2002
For Television — Mapping of SYNC Stream Block in ATM Common Layer to ATM Adaptation Layer Type 1
This standard defines the mapping format of the SYNC stream block (SSB), defined in SMPTE 354M, to ATM adaptation layer type 1 (AAL1).
345-1972
March 6, 1972
IEEE Standard Test Procedure for Thermal Evaluation of Oil-Immersed Distribution Transformers
This test procedure is intended to give a direct evaluation of the composite insulation system of an oil-immersed distribution transformer, tested as an integral unit. It is to be noted that the oil...