Society of Motion Picture and Television Engineers - RP 97:2002
Specifications for Flutter Test Film for 35-mm Audio Reproducers, Photographic Type
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 26 July 2002 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-128-1 |
| DOI: | 10.5594/SMPTE.RP97.2002 |
Standard:
This practice specifies a test film for determining the presence of flutter in 35-mm motion-picture photographic audio reproducers operating at 90 ft (27.4 m) per minute.
Document History
November 8, 2004
Motion-Picture Film (16-mm) — 200-Mil Edge Position — Magnetic Audio Record
This standard specifies the position, dimensions, and reproducing speed of the nominal 0.200-in (5.08-mm) magnetic audio record on 16-mm motion-picture film.
RP 97:2002
July 26, 2002
Specifications for Flutter Test Film for 35-mm Audio Reproducers, Photographic Type
This practice specifies a test film for determining the presence of flutter in 35-mm motion-picture photographic audio reproducers operating at 90 ft (27.4 m) per minute.
November 1, 1967
IEEE Recommended Practice for Specifying Service Conditions in Electrical Standards
This document has been prepared as a guide for technical committees to use when standards are being prepared or revised, with the object of obtaining consistency, as far as practicable, among the...