Society of Motion Picture and Television Engineers - ST 97:2004
Motion-Picture Film (16-mm) — 200-Mil Edge Position — Magnetic Audio Record
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 November 2004 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-302-5 |
| DOI: | 10.5594/SMPTE.ST97.2004 |
Standard:
This standard specifies the position, dimensions, and reproducing speed of the nominal 0.200-in (5.08-mm) magnetic audio record on 16-mm motion-picture film.
Document History
ST 97:2004
November 8, 2004
Motion-Picture Film (16-mm) — 200-Mil Edge Position — Magnetic Audio Record
This standard specifies the position, dimensions, and reproducing speed of the nominal 0.200-in (5.08-mm) magnetic audio record on 16-mm motion-picture film.
July 26, 2002
Specifications for Flutter Test Film for 35-mm Audio Reproducers, Photographic Type
This practice specifies a test film for determining the presence of flutter in 35-mm motion-picture photographic audio reproducers operating at 90 ft (27.4 m) per minute.
November 1, 1967
IEEE Recommended Practice for Specifying Service Conditions in Electrical Standards
This document has been prepared as a guide for technical committees to use when standards are being prepared or revised, with the object of obtaining consistency, as far as practicable, among the...