Society of Motion Picture and Television Engineers - RP 216:2002
Specifications for 3-Perforation Test and Alignment Film for 35-mm Motion Pictures
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 14 August 2002 |
| Status: | active |
| Page(s): | 1 - 6 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-227-1 |
| DOI: | 10.5594/SMPTE.RP216.2002 |
Standard:
This practice specifies the format, dimensions, and optical densities of a test and alignment chart for 3-perforation 35-mm motion-picture film. The image is designed for use as an operational... View More
Document History
RP 216:2002
August 14, 2002
Specifications for 3-Perforation Test and Alignment Film for 35-mm Motion Pictures
This practice specifies the format, dimensions, and optical densities of a test and alignment chart for 3-perforation 35-mm motion-picture film. The image is designed for use as an operational...
September 24, 1998
For Motion-Picture Film (35-mm) — Four-Track Striped Release Prints — Recorded Characteristic of Magnetic Audio Records
This standard specifies the recorded characteristic of magnetic audio records on 35-mm four-track striped motion-picture release prints, when reproduced at 24 frames per second or approximately 90 ft...
October 31, 1960
IRE Standards on Solid-State Devices: Definitions of Semiconductor Terms
Definitions of Semiconductor Terms