Society of Motion Picture and Television Engineers - RP 63:2002

Specifications for Sound-Focusing Test Film for 16-mm Audio Reproducers, Photographic Type

active
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 26 July 2002
Status: active
Page(s): 1 - 2
ICS Code (Cinematography in general): 37.060.01
ICS Code (Other standards related to cinematography): 37.060.99
ICS Code (Audio systems): 33.160.30
ISBN (Online): 978-1-61482-100-7
DOI: 10.5594/SMPTE.RP63.2002
Standard:

This practice specifies a test film for use in focusing the scanning beam of 16-mm motion-picture photographic audio reproducers operating at 36 ft (11 m) per minute.

Document History

RP 63:2002
July 26, 2002
Specifications for Sound-Focusing Test Film for 16-mm Audio Reproducers, Photographic Type
This practice specifies a test film for use in focusing the scanning beam of 16-mm motion-picture photographic audio reproducers operating at 36 ft (11 m) per minute.
February 10, 1928
AIEE Specifications of 30 percent Rubber Insulation for Wire and Cable for General Purposes
These specifications apply to the insulation of electric wire and cable of the grade known as 30 per cent Hevea rubber.
Advertisement