IEEE - Institute of Electrical and Electronics Engineers, Inc. - 63-1928
AIEE Specifications of 30 percent Rubber Insulation for Wire and Cable for General Purposes
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 10 February 1928 |
| Status: | inactive |
| Page(s): | 1 - 12 |
| ISBN (Online): | 978-1-5044-0406-8 |
| DOI: | 10.1109/IEEESTD.1928.7431955 |
Regular:
These specifications apply to the insulation of electric wire and cable of the grade known as 30 per cent Hevea rubber.
Document History
July 26, 2002
Specifications for Sound-Focusing Test Film for 16-mm Audio Reproducers, Photographic Type
This practice specifies a test film for use in focusing the scanning beam of 16-mm motion-picture photographic audio reproducers operating at 36 ft (11 m) per minute.
63-1928
February 10, 1928
AIEE Specifications of 30 percent Rubber Insulation for Wire and Cable for General Purposes
These specifications apply to the insulation of electric wire and cable of the grade known as 30 per cent Hevea rubber.