Society of Motion Picture and Television Engineers - ST 307:2002
For Television Digital Recording — 6.35-mm Type D-7 and Type D-12 Component Format — Tape Cassette
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 28 March 2002 |
| Status: | active |
| Page(s): | 1 - 40 |
| ICS Code (Other audio, video and audiovisual equipment): | 33.160.99 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-447-3 |
| DOI: | 10.5594/SMPTE.ST307.2002 |
Standard:
This standard specifies the dimensions for three types of 6.35-mm type D-7 and type D-12 tape cassettes (M, L, and EL) for use with digital recorders. - NOTE - The cassette is used for more than a... View More
Document History
ST 307:2002
March 28, 2002
For Television Digital Recording — 6.35-mm Type D-7 and Type D-12 Component Format — Tape Cassette
This standard specifies the dimensions for three types of 6.35-mm type D-7 and type D-12 tape cassettes (M, L, and EL) for use with digital recorders. — NOTE – The cassette is used for more than a...
November 11, 1969
IEEE Standard Definitions of Terms For Solar Cells
This IEEE standard provides uniform and acceptable terms for use in the application of solar cells to power systems. The terms are useful in unifying expressions used in engineering writing and in...