IEEE - Institute of Electrical and Electronics Engineers, Inc. - 307-1969
IEEE Standard Definitions of Terms For Solar Cells
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 11 November 1969 |
| Status: | inactive |
| Page Count: | 4 |
| Page(s): | 1 - 4 |
| ICS Code (Energy and heat transfer engineering (Vocabularies)): | 01.040.27 |
| ICS Code (Solar energy engineering): | 27.160 |
| ISBN (Online): | 978-0-7381-4556-3 |
| DOI: | 10.1109/IEEESTD.1969.120580 |
Standard:
This IEEE standard provides uniform and acceptable terms for use in the application of solar cells to power systems. The terms are useful in unifying expressions used in engineering writing and in... View More
Document History
March 28, 2002
For Television Digital Recording — 6.35-mm Type D-7 and Type D-12 Component Format — Tape Cassette
This standard specifies the dimensions for three types of 6.35-mm type D-7 and type D-12 tape cassettes (M, L, and EL) for use with digital recorders. — NOTE – The cassette is used for more than a...
307-1969
November 11, 1969
IEEE Standard Definitions of Terms For Solar Cells
This IEEE standard provides uniform and acceptable terms for use in the application of solar cells to power systems. The terms are useful in unifying expressions used in engineering writing and in...