Society of Motion Picture and Television Engineers - RP 78:2002
Specifications for Azimuth Test Film for 16-mm Audio Projectors, Magnetic Type
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 6 July 2002 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-112-0 |
| DOI: | 10.5594/SMPTE.RP78.2002 |
Standard:
This practice specifies a test film for use in aligning the azimuth of magnetic head gaps in 16-mm motion-picture audio projectors operating at approximately 36 ft (11 m) per minute.
Document History
RP 78:2002
July 6, 2002
Specifications for Azimuth Test Film for 16-mm Audio Projectors, Magnetic Type
This practice specifies a test film for use in aligning the azimuth of magnetic head gaps in 16-mm motion-picture audio projectors operating at approximately 36 ft (11 m) per minute.
December 17, 1958
AIEE-FEMA-NEMA Standards Publication for Arc Furnace Transformer
This standard covers electrical characteristics and mechanical features of 3-phase, 60cycle, 2-winding, mineral-oil-immersed indoor transformers rated 250 to 35000 kva, inclusive, high voltage 2400...