Society of Motion Picture and Television Engineers - ST 257:1998

Motion-Picture Film (35-mm) — Stereoscopic Prints with Vertically Positioned Subframes — Projectable Image Areas

active - Reaffirmed
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 22 June 1998
Status: active
Page(s): 1 - 2
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture films. Cartridges): 37.060.20
ISBN (Electronic): 978-1-61482-405-3
DOI: 10.5594/SMPTE.ST257.1998
Standard:

This standard specifies the maximum dimensions of the film image area intended for projection from a 35-mm motion-picture film using vertically positioned subframes for stereoscopic projection,... View More

Document History

ST 257:1998
June 22, 1998
Motion-Picture Film (35-mm) — Stereoscopic Prints with Vertically Positioned Subframes — Projectable Image Areas
This standard specifies the maximum dimensions of the film image area intended for projection from a 35-mm motion-picture film using vertically positioned subframes for stereoscopic projection, and...
May 15, 1964
IEEE Technical Committee Report on Recommended Practices for Burst Measurements in the Time Domain
The evolution of technology and the advancement of communications have resulted in an increased awareness of energy bursts. Such bursts which interfere with desired signals are properly classified as...
Advertisement