Society of Motion Picture and Television Engineers - ST 235:1998

For Motion-Picture Equipment (16-mm) — Projection Reels — 200- to 2300-Ft Capacity

active - Reaffirmed
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 3 March 1998
Status: active
Page(s): 1 - 4
ICS Code (Cinematography in general): 37.060.01
ICS Code (Motion picture films. Cartridges): 37.060.20
ISBN (Online): 978-1-61482-384-1
DOI: 10.5594/SMPTE.ST235.1998
Standard:

This standard specifies the dimensions for 16-mm motion-picture projection reels having capacities from 200- to 2300 ft (60- to 700 m) of film inclusive.

Document History

ST 235:1998
March 3, 1998
For Motion-Picture Equipment (16-mm) — Projection Reels — 200- to 2300-Ft Capacity
This standard specifies the dimensions for 16-mm motion-picture projection reels having capacities from 200- to 2300 ft (60- to 700 m) of film inclusive.
Advertisement