Society of Motion Picture and Television Engineers - EG 22:1997

Description and Index of Documents for 19-mm Type D-2 Composite Television Digital Recording

active
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 1 January 1997
Status: active
Page(s): 1 - 6
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (Other audio, video and audiovisual equipment): 33.160.99
ICS Code (Television and radio broadcasting): 33.170
ISBN (Online): 978-1-61482-016-1
DOI: 10.5594/SMPTE.EG22.1997
Standard:

This guideline contains the index for the referenced documents describing the 19-mm type D-2 composite television recording format.

Document History

October 2, 1997
For Video Recording — 3/4-in Type E Helical Scan — Cassette
This standard specifies the dimensions of a video cassette for use with a 3/4-in type E helical-scan video tape recording cassette system, operating at a tape speed of 95.3 mm/s (3.752 in/s).
EG 22:1997
January 1, 1997
Description and Index of Documents for 19-mm Type D-2 Composite Television Digital Recording
This guideline contains the index for the referenced documents describing the 19-mm type D-2 composite television recording format.
July 31, 1952
AIEE Standard for Air Switches, Insulator Units, and Bus Supports (Supersedes AIEE No 22- 1942 and 22A- 1949)
This standard applies to the following types of devices designed for operation above 600 volts whether for indoor or outdoor service. Air switches such as disconnecting, grounding, etc., for manual...
May 24, 1940
AIEE Standard for Air Switches and Bus Supports
These standards apply to all types of air switches and bus supports above 600 volts whether for indoor or outdoor service. These standards do not apply to air circuit-breakers. (See Standard No. 20.)
July 31, 1925
AIEE Standards Disconnecting and Horn Gap Switches
These standards apply to all types of disconnecting and horn gap switches whether for indoor or outdoor service.
Advertisement