IEEE - Institute of Electrical and Electronics Engineers, Inc. - 22-1925
AIEE Standards Disconnecting and Horn Gap Switches
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 31 July 1925 |
| Status: | superseded |
| Page(s): | 1 - 10 |
| ISBN (Electronic): | 978-1-5044-0212-5 |
| DOI: | 10.1109/IEEESTD.1925.7372368 |
Regular:
These standards apply to all types of disconnecting and horn gap switches whether for indoor or outdoor service.
Document History
October 2, 1997
For Video Recording — 3/4-in Type E Helical Scan — Cassette
This standard specifies the dimensions of a video cassette for use with a 3/4-in type E helical-scan video tape recording cassette system, operating at a tape speed of 95.3 mm/s (3.752 in/s).
January 1, 1997
Description and Index of Documents for 19-mm Type D-2 Composite Television Digital Recording
This guideline contains the index for the referenced documents describing the 19-mm type D-2 composite television recording format.
July 31, 1952
AIEE Standard for Air Switches, Insulator Units, and Bus Supports (Supersedes AIEE No 22- 1942 and 22A- 1949)
This standard applies to the following types of devices designed for operation above 600 volts whether for indoor or outdoor service. Air switches such as disconnecting, grounding, etc., for manual...
May 24, 1940
AIEE Standard for Air Switches and Bus Supports
These standards apply to all types of air switches and bus supports above 600 volts whether for indoor or outdoor service. These standards do not apply to air circuit-breakers. (See Standard No. 20.)
22-1925
July 31, 1925
AIEE Standards Disconnecting and Horn Gap Switches
These standards apply to all types of disconnecting and horn gap switches whether for indoor or outdoor service.