Society of Motion Picture and Television Engineers - ST 192:1997
For Motion-Picture Equipment (35-mm)— Shipping Reels for Prints
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 4 December 1997 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-346-9 |
| DOI: | 10.5594/SMPTE.ST192.1997 |
Standard:
This standard specifies the dimensions of shipping reels for 35-mm motion-picture prints having a nominal film capacity of 2000 ft (610 m). The use of 1000-ft capacity shipping reels is not... View More
Document History
November 18, 2015
Jitter Measurement Procedures in Bit-Serial Digital Interfaces
This Recommended Practice describes methods for measuring jitter performance in bit-serial digital interfaces. The techniques are specifically suited for jitter specifications that follow the form...
July 9, 2003
Jitter Measurement Procedures in Bit-Serial Digital Interfaces
This practice describes methods for measuring jitter performance in bit-serial digital interfaces. The techniques are specifically suited for jitter specifications that follow the form described in...
ST 192:1997
December 4, 1997
For Motion-Picture Equipment (35-mm)— Shipping Reels for Prints
This standard specifies the dimensions of shipping reels for 35-mm motion-picture prints having a nominal film capacity of 2000 ft (610 m). The use of 1000-ft capacity shipping reels is not...