Society of Motion Picture and Television Engineers - RP 83:1996
Specifications of Tracking-Control Record for 1-in Type B Helical-Scan Television Analog Recording
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 1996 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-116-8 |
| DOI: | 10.5594/SMPTE.RP83.1996 |
Standard:
This practice specifies the recorded relationships among the tracking control signal, the edit pulse signal, and the video signal for 1-in type B helical-scan video tape recordings.
Document History
February 8, 1996
For Motion-Picture Film (16-mm) — Edge Numbers — Location and Spacing
(1.1) Specifications — This standard defines the location within which edge numbers will appear on 16-mm motion-picture film. The maximum interval between successive numbers is also specified. (1.2)...
RP 83:1996
January 1, 1996
Specifications of Tracking-Control Record for 1-in Type B Helical-Scan Television Analog Recording
This practice specifies the recorded relationships among the tracking control signal, the edit pulse signal, and the video signal for 1-in type B helical-scan video tape recordings.
January 1, 1963
IEEE Test Procedure for Radial Power Factor Tests on Insulating Tapes in Paper-Insulated Power Cable
A test procedure for determining the radial power factor of insulating tapes in power cable is presented. Three-terminal type electrodes are mounted in a test cell and pressure is applied to the...