Society of Motion Picture and Television Engineers - ST 83:1996
For Motion-Picture Film (16-mm) — Edge Numbers — Location and Spacing
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 February 1996 |
| Status: | active |
| Page(s): | 1 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-297-4 |
| DOI: | 10.5594/SMPTE.ST83.1996 |
Standard:
(1.1) Specifications - This standard defines the location within which edge numbers will appear on 16-mm motion-picture film. The maximum interval between successive numbers is also specified.... View More
Document History
ST 83:1996
February 8, 1996
For Motion-Picture Film (16-mm) — Edge Numbers — Location and Spacing
(1.1) Specifications — This standard defines the location within which edge numbers will appear on 16-mm motion-picture film. The maximum interval between successive numbers is also specified. (1.2)...
January 1, 1996
Specifications of Tracking-Control Record for 1-in Type B Helical-Scan Television Analog Recording
This practice specifies the recorded relationships among the tracking control signal, the edit pulse signal, and the video signal for 1-in type B helical-scan video tape recordings.
January 1, 1963
IEEE Test Procedure for Radial Power Factor Tests on Insulating Tapes in Paper-Insulated Power Cable
A test procedure for determining the radial power factor of insulating tapes in power cable is presented. Three-terminal type electrodes are mounted in a test cell and pressure is applied to the...