Society of Motion Picture and Television Engineers - ST 160:1995
For Motion-Picture Equipment (8-mm Type S) — Projection Reels — 100- to 312-mm Diameter
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 12 September 1995 |
| Status: | active |
| Page(s): | 1 - 6 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-326-1 |
| DOI: | 10.5594/SMPTE.ST160.1995 |
Standard:
This standard specifies the dimensions of 8-mm type S motion-picture projection reels of 100- to 312-mm (3.94- to 12.28-in) diameter with nominal film capacities up to 360 m (1200 ft).
Document History
January 1, 1997
Three-Channel Parallel Analog Component High-Definition Video Interface
(1.1) This practice defines the physical characteristics of an interface using three parallel channels for the interconnection of equipment operating with analog component HDTV signals. For...
ST 160:1995
September 12, 1995
For Motion-Picture Equipment (8-mm Type S) — Projection Reels — 100- to 312-mm Diameter
This standard specifies the dimensions of 8-mm type S motion-picture projection reels of 100- to 312-mm (3.94- to 12.28-in) diameter with nominal film capacities up to 360 m (1200 ft).