Society of Motion Picture and Television Engineers - RP 9:1995
Dimensions of Double-Frame 35-mm 2×2 Slides for Precise Applications in Television
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 6 July 1995 |
| Status: | active |
| Page(s): | 1 - 4 |
| ICS Code (Video systems): | 33.160.40 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-064-2 |
| DOI: | 10.5594/SMPTE.RP9.1995 |
Standard:
(1.1) This practce specifies dimensions and tolerances for a double-frame 35-mm film clip and an associated 2×2-in mount which are intended to ensure that picture information is accurately and... View More
Document History
February 6, 2013
MXF Interoperability Specification of Sony MPEG Long GOP Products
This document specifies the mapping of MPEG-2 Picture (ES), AES3 audio and ANC packets into the MXF Generic Container. The MXF files created according to the details of this specification comply with...
June 22, 2009
MXF Interoperability Specification of Sony MPEG Long GOP Products
This document specifies the mapping of MPEG-2 Picture (ES) compatible with MPEG stream and AES3 audio into the MXF Generic Container. The MXF files created according to the details of this...
June 1, 2005
Audio Recording Reference Level for Post-Production of Motion-Picture Related Materials
This guideline specifies the audio recording reference level for intra- and inter-studio operations concerned with motion-picture post-production audio recording on both sprocketed and nonsprocketed...
RP 9:1995
July 6, 1995
Dimensions of Double-Frame 35-mm 2×2 Slides for Precise Applications in Television
(1.1) This practce specifies dimensions and tolerances for a double-frame 35-mm film clip and an associated 2×2-in mount which are intended to ensure that picture information is accurately and...
June 23, 1927
AIEE Induction Motors and Induction Machines in General
The standards in this section apply to the following types of rotating machines: 1. induction motors larger than fractional horse power; 2. induction generators, they are applicable also to induction...