Society of Motion Picture and Television Engineers - RP 109:1994
Spectral Response of Photographic Audio Reproducers for 8-mm Type S Motion-Picture Film
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 February 1994 |
| Status: | active |
| Page(s): | 1 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-135-9 |
| DOI: | 10.5594/SMPTE.RP109.1994 |
Standard:
This practice specifies the spectral response of the photographic audio reproducer light source and receptor as a unit, including any optical filtering that may be interposed.
Document History
November 12, 2003
For Motion-Picture Film (16-mm) — Perforated 1R and 2R
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with perforations along one or both edges and a perforation pitch of either 0.2994 in or 0.3000 in (7.605...
RP 109:1994
February 8, 1994
Spectral Response of Photographic Audio Reproducers for 8-mm Type S Motion-Picture Film
This practice specifies the spectral response of the photographic audio reproducer light source and receptor as a unit, including any optical filtering that may be interposed.