Society of Motion Picture and Television Engineers - ST 109:2003
For Motion-Picture Film (16-mm) — Perforated 1R and 2R
active
-
Reaffirmed
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 12 November 2003 |
| Status: | active |
| Page(s): | 1 - 3 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture equipment): | 37.060.10 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-305-6 |
| DOI: | 10.5594/SMPTE.ST109.2003 |
Standard:
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with perforations along one or both edges and a perforation pitch of either 0.2994 in or 0.3000 in... View More
Document History
ST 109:2003
November 12, 2003
For Motion-Picture Film (16-mm) — Perforated 1R and 2R
This standard specifies the cutting and perforating dimensions for 16-mm motion-picture film with perforations along one or both edges and a perforation pitch of either 0.2994 in or 0.3000 in (7.605...
February 8, 1994
Spectral Response of Photographic Audio Reproducers for 8-mm Type S Motion-Picture Film
This practice specifies the spectral response of the photographic audio reproducer light source and receptor as a unit, including any optical filtering that may be interposed.