Society of Motion Picture and Television Engineers - EG 12:1994

Control of Basic Parameters in the Manufacture of SMPTE Photographic and Magnetic Audio Test Films

active - Reaffirmed , Missing from IEEEXplore Docs
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 8 February 1994
Status: active
Page(s): 1 - 3
ICS Code (Audio systems): 33.160.30
ICS Code (Other standards related to cinematography): 37.060.99
ICS Code (Cinematography in general): 37.060.01
ICS Code (Audio systems): 33.160.30
ICS Code (Other standards related to cinematography): 37.060.99
ICS Code (Cinematography in general): 37.060.01
ISBN (Online): 978-1-61482-008-6
DOI: 10.5594/SMPTE.EG12.1994
Standard:

This guideline specifies and describes the basic control parameters to be followed in the production of SMPTE-distributed audio test films.

Document History

February 7, 2008
For Television — Time and Control Code
This Standard specifies a time and control code for use in television and accompanying audio systems operating at nominal rates of 60, 59.94, 50, 30, 29.97, 25, 24, and 23.98 frames per second. This...
February 7, 2008
For Television — Transmission of Time Code in the Ancillary Data Space
This standard defines a transmission format for conveyance of linear (LTC) or vertical interval (VITC) time code data formatted according to SMPTE 12M-1 in 8-, 10-, or 12-bit digital television data...
February 7, 2008
For Television — Time and Control Code
This Standard specifies a time and control code for use in television and accompanying audio systems operating at nominal rates of 60, 59.94, 50, 30, 29.97, 25, 24, and 23.98 frames per second. This...
February 7, 2008
For Television — Transmission of Time Code in the Ancillary Data Space
This standard defines a transmission format for conveyance of linear (LTC) or vertical interval (VITC) time code data formatted according to SMPTE 12M-1 in 8-, 10-, or 12-bit digital television data...
January 1, 1997
Screen Luminance for Drive-In Theaters
(1.1) This practice specifies the luminance (measured brightness) of the projection screens for drive-in theaters intended for the projection of motion-picture film at 24 frames/sec. (1.2) The...
EG 12:1994
February 8, 1994
Control of Basic Parameters in the Manufacture of SMPTE Photographic and Magnetic Audio Test Films
This guideline specifies and describes the basic control parameters to be followed in the production of SMPTE-distributed audio test films.
January 12, 1934
AIEE Standards for Constant Current Transformers of the Moving Coil Type
The standards of this section apply to constant current transformers of the moving coil type. Standards for other types of transformers are the subjects of separate sections.
Advertisement