Society of Motion Picture and Television Engineers - ST 12-2:2008

For Television — Transmission of Time Code in the Ancillary Data Space

superseded - Superseded by
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 7 February 2008
Status: superseded
Page(s): 1 - 18
ICS Code (Television and radio broadcasting): 33.170
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ISBN (Electronic): 978-1-61482-269-1
DOI: 10.5594/SMPTE.ST12-2.2008
Standard:

This standard defines a transmission format for conveyance of linear (LTC) or vertical interval (VITC) time code data formatted according to SMPTE 12M-1 in 8-, 10-, or 12-bit digital television... View More

Document History

February 7, 2008
For Television — Time and Control Code
This Standard specifies a time and control code for use in television and accompanying audio systems operating at nominal rates of 60, 59.94, 50, 30, 29.97, 25, 24, and 23.98 frames per second. This...
ST 12-2:2008
February 7, 2008
For Television — Transmission of Time Code in the Ancillary Data Space
This standard defines a transmission format for conveyance of linear (LTC) or vertical interval (VITC) time code data formatted according to SMPTE 12M-1 in 8-, 10-, or 12-bit digital television data...
February 7, 2008
For Television — Time and Control Code
This Standard specifies a time and control code for use in television and accompanying audio systems operating at nominal rates of 60, 59.94, 50, 30, 29.97, 25, 24, and 23.98 frames per second. This...
February 7, 2008
For Television — Transmission of Time Code in the Ancillary Data Space
This standard defines a transmission format for conveyance of linear (LTC) or vertical interval (VITC) time code data formatted according to SMPTE 12M-1 in 8-, 10-, or 12-bit digital television data...
January 1, 1997
Screen Luminance for Drive-In Theaters
(1.1) This practice specifies the luminance (measured brightness) of the projection screens for drive-in theaters intended for the projection of motion-picture film at 24 frames/sec. (1.2) The...
February 8, 1994
Control of Basic Parameters in the Manufacture of SMPTE Photographic and Magnetic Audio Test Films
This guideline specifies and describes the basic control parameters to be followed in the production of SMPTE-distributed audio test films.
January 12, 1934
AIEE Standards for Constant Current Transformers of the Moving Coil Type
The standards of this section apply to constant current transformers of the moving coil type. Standards for other types of transformers are the subjects of separate sections.
Advertisement