Society of Motion Picture and Television Engineers - RP 53:1993
Scene-Change Methods for Printing 35-mm, 16-mm and 8-mm Type S Motion-Picture Film
active
-
Reaffirmed
,
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 1993 |
| Status: | active |
| Page(s): | 1 - 5 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-094-9 |
| DOI: | 10.5594/SMPTE.RP53.1993 |
Standard:
(1.1) This practice specifies the dimensions and location of a scene-change notch or cueing spot for actuating the printer light-change mechanism when printing 35-mm, 16-mm, and 8-mm type S... View More
Document History
RP 53:1993
January 1, 1993
Scene-Change Methods for Printing 35-mm, 16-mm and 8-mm Type S Motion-Picture Film
(1.1) This practice specifies the dimensions and location of a scene-change notch or cueing spot for actuating the printer light-change mechanism when printing 35-mm, 16-mm, and 8-mm type S...
October 10, 1952
AIEE Proposed Guide for Operation and Maintenance of Dry Transformers with Class B Insulation
This guide covers general recommendations for the operation and maintenance of indoor, openly-ventilated, dry type distribution and power transformers with Class B insulation in ratings above 50 kva...