Society of Motion Picture and Television Engineers - RP 163-1992
For Television — System Service Messages
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 September 1992 |
| Status: | active |
| Page(s): | 1 - 11 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ISBN (Online): | 978-1-61482-178-6 |
| DOI: | 10.5594/SMPTE.RP163-1992 |
Standard:
This practice details and defines the control message subset for the system service level. System service messages are used to perform system functions within a general-purpose communications... View More
Document History
September 1, 1998
For Motion-Picture Film (8-mm Type S) — 35-mm Film Perforated 8-mm Type S, 5R — Magnetic Striping
This standard specifies the location and dimensions of the magnetic recording stripes and the balance stripes applied to 35-mm motion-picture film with four rows of 8-mm type S perforations and one...
RP 163-1992
September 1, 1992
For Television — System Service Messages
This practice details and defines the control message subset for the system service level. System service messages are used to perform system functions within a general-purpose communications channel...