Society of Motion Picture and Television Engineers - ST 163:1998
For Motion-Picture Film (8-mm Type S) — 35-mm Film Perforated 8-mm Type S, 5R — Magnetic Striping
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 September 1998 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Cinematography in general): | 37.060.01 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
| ISBN (Online): | 978-1-61482-329-2 |
| DOI: | 10.5594/SMPTE.ST163.1998 |
Standard:
This standard specifies the location and dimensions of the magnetic recording stripes and the balance stripes applied to 35-mm motion-picture film with four rows of 8-mm type S perforations and... View More
Document History
ST 163:1998
September 1, 1998
For Motion-Picture Film (8-mm Type S) — 35-mm Film Perforated 8-mm Type S, 5R — Magnetic Striping
This standard specifies the location and dimensions of the magnetic recording stripes and the balance stripes applied to 35-mm motion-picture film with four rows of 8-mm type S perforations and one...
September 1, 1992
For Television — System Service Messages
This practice details and defines the control message subset for the system service level. System service messages are used to perform system functions within a general-purpose communications channel...