Society of Motion Picture and Television Engineers - RP 86:1991
Video Record Parameters for 1-in Type C Helical-Scan Television Tape Recording
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 1991 |
| Status: | active |
| Page(s): | 1 - 2 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-119-9 |
| DOI: | 10.5594/SMPTE.RP86.1991 |
Standard:
This practice specifies parameters of the recorded information essential to the interchange of 1-in type C helical-scan television tape recordings of the 525/60 monochrome or NTSC color systems.... View More
Document History
July 13, 2005
For Motion-Picture Film — Magnetic Audio Records — Two, Three, Four and Six Records on 35-mm and One Record on 17.5-mm Magnetic Film
This standard specifies the position, dimensions, reproducing speed, and identity of the two-, three-, four-, or six-track magnetic audio records on 35-mm magnetic film, and one single-track record...
RP 86:1991
January 1, 1991
Video Record Parameters for 1-in Type C Helical-Scan Television Tape Recording
This practice specifies parameters of the recorded information essential to the interchange of 1-in type C helical-scan television tape recordings of the 525/60 monochrome or NTSC color systems. The...
February 16, 1987
IEEE Recommended Practice: Definitions of Basic Per-Unit Quantities for AC Rotating Machines
The proper selection of base values is fundamental to the usefulness of a per-unit system. Although per-unit quantities have been used for many years by designers of rotating machinery, the base...
April 29, 1975
IEEE Standard Definitions of Basic Per Unit Quantities for Alternating- Current Rotating Machines
When machine parameters are expressed in a properly selected per-unit system, the parameters of a wide range of machine sizes fall into relatively narrow ranges even though the actual values of these...