IEEE - Institute of Electrical and Electronics Engineers, Inc. - 386-2016
IEEE Standard for Separable Insulated Connector Systems for Power Distribution Systems Rated 2.5 kV through 35 kV - Redline
active
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 14 October 2016 |
| Status: | active |
| Page(s): | 1 - 158 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ISBN (Electronic): | 978-1-5044-3740-0 |
Standard:
Definitions, service conditions, ratings, interchangeable construction features, and tests are established for loadbreak and deadbreak separable insulated connector systems for use on power... View More
Document History
October 14, 2016
IEEE Standard for Separable Insulated Connector Systems for Power Distribution Systems Rated 2.5 kV through 35 kV
Definitions, service conditions, ratings, interchangeable construction features, and tests are established for loadbreak and deadbreak separable insulated connector systems for use on power...
386-2016
October 14, 2016
IEEE Standard for Separable Insulated Connector Systems for Power Distribution Systems Rated 2.5 kV through 35 kV - Redline
Definitions, service conditions, ratings, interchangeable construction features, and tests are established for loadbreak and deadbreak separable insulated connector systems for use on power...
January 1, 2016
IEEE Approved Draft Standard for Separable Insulated Connector Systems for Power Distribution Systems rated 2.5 kV through 35 kV
Definitions, service conditions, ratings, interchangeable construction features, and tests are established for loadbreak and deadbreak separable insulated connector systems for use on power...
November 17, 2015
IEEE Draft Standard for Separable Insulated Connector Systems for Power Distribution Systems rated 2.5 kV through 35 kV
Definitions, service conditions, ratings, interchangeable construction features, and tests are established for loadbreak and deadbreak separable insulated connector systems for use on power...
January 1, 2015
IEEE Draft Standard for Separable Insulated Connector Systems for Power Distribution Systems rated 2.5 kV through 35 kV
Definitions, service conditions, ratings, interchangeable construction features, and tests are established for loadbreak and deadbreak separable insulated connector systems for use on power...
March 15, 2012
IEEE Standard for Separable Insulated Connector Systems for Power Distribution Systems above 600 V
Definitions, service conditions, ratings, interchangeable construction features, and tests are established for load-break and dead-break separable insulated connector systems rated 601 V and above,...
March 1, 2007
IEEE Standard for Separable Insulated Connector Systems for Power Distribution Systems above 600 V
Revision of IEEE Std 386-2000 Definitions, service conditions, ratings, interchangeable construction features, and tests are established for loadbreak and deadbreak separable insulated connector...
January 1, 2006
Unapproved IEEE Draft Standard for Separable Insulated Connector Systems for Power Distribution Systems Above 600 V (Revision of 386-1995)
A description is not available for this item.
January 1, 2006
IEEE Standard for Separable Insulated Connector Systems for Power Distribution Systems Above 600 V
Definitions, service conditions, ratings, interchangeable construction features, and tests are established for loadbreak and deadbreak separable insulated connector systems rated above 600 V and, 600...
September 22, 2004
For Television — Material Exchange Format (MXF) — Mapping Type D-10 Essence Data to the MXF Generic Container
This standard defines the mapping of compressed picture data according to the type D-10 data stream and up to 8 channels of AES3 data into the material exchange format generic container (MXF-GC)....
November 30, 1995
IEEE Standard for Separable Insulated Connector Systems for Power Distribution Systems above 600 V
Definitions, service conditions, ratings, interchangeable construction features, and tests are established for load-break and dead-break separable insulated connector systems rated 601 V and above,...
January 1, 1995
IEEE Standard for Separable Insulated Connector Systems for Power Distribution Systems Above 600 V
In this IEEE Standard, definitions, service conditions, ratings, interchangeable construction features, and tests are established for load-break and dead-break separable insulated connector systems...
November 30, 1994
IEEE Standard for Separable Insulated Connector Systems for Power Distribution Systems above 600 V
Definitions, service conditions, ratings, interchangeable construction features, and tests are established for load-break and dead-break separable insulated connector systems rated 601 V and above,...
June 25, 1985
IEEE Standard for Separable Insulated Connector Systems for Power Distribution Systems Above 600 V
Service conditions, ratings, interchangeable construction features, and tests for load-break and dead-break separable insulated connector systems rated 601 V and above, 600 A or less, for use on...
September 30, 1977
ANSI/IEEE Separable Insulated Connector Systems for Power Distribution Systems above 600 V
This standard was developed in response to a need created by the rapid expansion of underground distribution systems. A key element which allowed this expansion to become a reality is the separable...
July 23, 1974
IEEE Separable Insulated Connector Systems for Power Distribution Systems above 600 V
This standard establishes definitions, electrical ratings, tests, and interchangeable construction features for load-break and nonload-break separable insulated connectors rated 601 V and above, 600...