IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1673-2015

IEEE Standard for Requirements for Conduit and Cable Seals for Field Connected Wiring to Equipment in Petroleum and Chemical Industry Exposed to Pressures above Atmospheric (1.5 kPa, 0.22 psi)

inactive
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 29 February 2016
Status: inactive
Page(s): 1 - 16
ISBN (Electronic): 978-1-5044-0099-2
DOI: 10.1109/IEEESTD.2016.7426675
Regular:

Provided in this document are specific requirements for field installed sealing between a pressurized system (stream) containing flammable or combustible process fluids which is connected directly... View More

Standard:

Provided in this document are specific requirements for field installed sealing between a pressurized system (stream) containing flammable or combustible process fluids which is connected directly... View More

Document History

February 29, 2016
IEEE Standard for Requirements for Conduit and Cable Seals for Field Connected Wiring to Equipment in Petroleum and Chemical Industry Exposed to Pressures above Atmospheric (1.5 kPa, 0.22 psi)
Provided in this document are specific requirements for field installed sealing between a pressurized system (stream) containing flammable or combustible process fluids which is connected directly or...
1673-2015
February 29, 2016
IEEE Standard for Requirements for Conduit and Cable Seals for Field Connected Wiring to Equipment in Petroleum and Chemical Industry Exposed to Pressures above Atmospheric (1.5 kPa, 0.22 psi)
Provided in this document are specific requirements for field installed sealing between a pressurized system (stream) containing flammable or combustible process fluids which is connected directly or...
January 1, 2015
IEEE Draft Standard for Requirements for Conduit and Cable Seals for Field Connected Wiring to Equipment in Petroleum and Chemical Industry exposed to pressures above atmospheric (1.5 kilopascals, 0.22 psi).
To develop design, evaluation and installation requirements for conduit and cable seals used in the field connected power, control and instrumentation wiring systems to equipment in the petroleum and...
September 24, 2013
IEEE Draft Standard for Requirements for Conduit and Cable Seals for Field Connected Wiring to Equipment in Petroleum and Chemical Industry exposed to pressures above atmospheric (1.5 kilopascals, 0.22 psi).
To develop design, evaluation and installation requirements for conduit and cable seals used in the field connected power, control and instrumentation wiring systems to equipment in the petroleum and...
Advertisement