IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1673/D4, Jul 2015
IEEE Draft Standard for Requirements for Conduit and Cable Seals for Field Connected Wiring to Equipment in Petroleum and Chemical Industry exposed to pressures above atmospheric (1.5 kilopascals, 0.22 psi).
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page(s): | 1 - 13 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
| ICS Code (Other equipment for petroleum and natural gas industries): | 75.180.99 |
| ISBN (Online): | 978-0-7381-9948-1 |
Standard:
To develop design, evaluation and installation requirements for conduit and cable seals used in the field connected power, control and instrumentation wiring systems to equipment in the petroleum... View More
Document History
February 29, 2016
IEEE Standard for Requirements for Conduit and Cable Seals for Field Connected Wiring to Equipment in Petroleum and Chemical Industry Exposed to Pressures above Atmospheric (1.5 kPa, 0.22 psi)
Provided in this document are specific requirements for field installed sealing between a pressurized system (stream) containing flammable or combustible process fluids which is connected directly or...
February 29, 2016
IEEE Standard for Requirements for Conduit and Cable Seals for Field Connected Wiring to Equipment in Petroleum and Chemical Industry Exposed to Pressures above Atmospheric (1.5 kPa, 0.22 psi)
Provided in this document are specific requirements for field installed sealing between a pressurized system (stream) containing flammable or combustible process fluids which is connected directly or...
P1673/D4, Jul 2015
January 1, 2015
IEEE Draft Standard for Requirements for Conduit and Cable Seals for Field Connected Wiring to Equipment in Petroleum and Chemical Industry exposed to pressures above atmospheric (1.5 kilopascals, 0.22 psi).
To develop design, evaluation and installation requirements for conduit and cable seals used in the field connected power, control and instrumentation wiring systems to equipment in the petroleum and...
September 24, 2013
IEEE Draft Standard for Requirements for Conduit and Cable Seals for Field Connected Wiring to Equipment in Petroleum and Chemical Industry exposed to pressures above atmospheric (1.5 kilopascals, 0.22 psi).
To develop design, evaluation and installation requirements for conduit and cable seals used in the field connected power, control and instrumentation wiring systems to equipment in the petroleum and...