IEEE - Institute of Electrical and Electronics Engineers, Inc. - 2030.5-2013
IEEE Adoption of Smart Energy Profile 2.0 Application Protocol Standard
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 11 November 2013 |
| Status: | superseded |
| Page(s): | 1 - 348 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-0-7381-8746-4 |
| DOI: | 10.1109/IEEESTD.2013.6662361 |
Regular:
The 'APPLICATION' layer with TCP/IP providing functions in the 'TRANSPORT' and 'INTERNET' layers is defined in this standard. Depending on the physical layer in use (e.g., IEEE 802.15.4(TM), IEEE... View More
Standard:
The 'APPLICATION' layer with TCP/IP providing functions in the 'TRANSPORT' and 'INTERNET' layers is defined in this standard. Depending on the physical layer in use (e.g., IEEE 802.15.4(TM), IEEE... View More
Document History
December 21, 2018
IEEE Standard for Smart Energy Profile Application Protocol
The application layer with TCP/IP providing functions in the transport and Internet layers to enable utility management of the end user energy environment, including demand response, load control,...
January 1, 2018
IEEE Approved Draft Standard for Smart Energy Profile Application Protocol
The application layer with TCP/IP providing functions in the transport and Internet layers to enable utility management of the end user energy environment, including demand response, load control,...
January 1, 2017
IEEE Draft Standard for Smart Energy Profile Application Protocol
The application layer with TCP/IP providing functions in the transport and Internet layers to enable utility management of the end user energy environment, including demand response, load control,...
November 11, 2013
IEEE Adoption of Smart Energy Profile 2.0 Application Protocol Standard
The 'APPLICATION' layer with TCP/IP providing functions in the 'TRANSPORT' and 'INTERNET' layers is defined in this standard. Depending on the physical layer in use (e.g., IEEE 802.15.4(TM), IEEE...
2030.5-2013
November 11, 2013
IEEE Adoption of Smart Energy Profile 2.0 Application Protocol Standard
The 'APPLICATION' layer with TCP/IP providing functions in the 'TRANSPORT' and 'INTERNET' layers is defined in this standard. Depending on the physical layer in use (e.g., IEEE 802.15.4(TM), IEEE...