IEEE - Institute of Electrical and Electronics Engineers, Inc. - 2030.5-2018
IEEE Approved Draft Standard for Smart Energy Profile Application Protocol
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2018 |
| Status: | inactive |
| Page(s): | 1 - 358 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-1-5044-4738-6 |
Standard:
The application layer with TCP/IP providing functions in the transport and Internet layers to enable utility management of the end user energy environment, including demand response, load control,... View More
Document History
December 21, 2018
IEEE Standard for Smart Energy Profile Application Protocol
The application layer with TCP/IP providing functions in the transport and Internet layers to enable utility management of the end user energy environment, including demand response, load control,...
2030.5-2018
January 1, 2018
IEEE Approved Draft Standard for Smart Energy Profile Application Protocol
The application layer with TCP/IP providing functions in the transport and Internet layers to enable utility management of the end user energy environment, including demand response, load control,...
January 1, 2017
IEEE Draft Standard for Smart Energy Profile Application Protocol
The application layer with TCP/IP providing functions in the transport and Internet layers to enable utility management of the end user energy environment, including demand response, load control,...
November 11, 2013
IEEE Adoption of Smart Energy Profile 2.0 Application Protocol Standard
The 'APPLICATION' layer with TCP/IP providing functions in the 'TRANSPORT' and 'INTERNET' layers is defined in this standard. Depending on the physical layer in use (e.g., IEEE 802.15.4(TM), IEEE...
November 11, 2013
IEEE Adoption of Smart Energy Profile 2.0 Application Protocol Standard
The 'APPLICATION' layer with TCP/IP providing functions in the 'TRANSPORT' and 'INTERNET' layers is defined in this standard. Depending on the physical layer in use (e.g., IEEE 802.15.4(TM), IEEE...