IEEE - Institute of Electrical and Electronics Engineers, Inc. - N42.4-1971
American National Standard for High Voltage Connectors for Nuclear Instruments
inactive
-
Reaffirmed
,
Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 November 2013 |
| Status: | inactive |
| Page(s): | 1 - 11 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ISBN (Online): | 978-0-7381-0751-6 |
| DOI: | 10.1109/IEEESTD.2013.6654241 |
Regular:
Coaxial high-voltage connectors on nuclear instruments for DC applications up to 5000 V and AC applications up to 3500 V rms at 60 Hz are covered. The connectors may also be used at higher... View More
Standard:
Coaxial high-voltage connectors on nuclear instruments for dc applications up to 5000 V and ac applications up to 3500 V rms at 60 Hz are covered. The connectors may also be used at higher... View More
Document History
N42.4-1971
November 1, 2013
American National Standard for High Voltage Connectors for Nuclear Instruments
Coaxial high-voltage connectors on nuclear instruments for DC applications up to 5000 V and AC applications up to 3500 V rms at 60 Hz are covered. The connectors may also be used at higher...
June 12, 1971
American National Standard for High Voltage Connectors for Nuclear Instruments
Coaxial high-voltage connectors on nuclear instruments for dc applications up to 5000 V and ac applications up to 3500 V rms at 60 Hz are covered. The connectors may also be used at higher...