IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.18.10a-2008
IEEE Standard for Practices and Requirements for Semiconductor Power Rectifier Transformers Amendment 1: Added Technical and Editorial Corrections
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 30 May 2008 |
| Status: | active |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-0-7381-5434-3 |
| ISBN (Paper): | 978-0-7381-5435-0 |
| DOI: | 10.1109/IEEESTD.2008.4534867 |
Regular:
This standard practice provides rating data, construction requirements, testing and calculation methods for dry-type or liquid-filled semiconductor power rectifier transformers. These transformers... View More
Standard:
This standard practice provides rating data, construction requirements, testing, and calculation methods for dry-type or liquid-filled semiconductor power rectifier transformers. These... View More
Document History
C57.18.10a-2008
May 30, 2008
IEEE Standard for Practices and Requirements for Semiconductor Power Rectifier Transformers Amendment 1: Added Technical and Editorial Corrections
This standard practice provides rating data, construction requirements, testing, and calculation methods for dry-type or liquid-filled semiconductor power rectifier transformers. These transformers...
January 1, 2007
IEEE Draft Standard Practices and Requirements for Semiconductor Power Rectifier Transformers Amendment 1: Added Technical and Editorial Corrections
This standard practice provides rating data, construction requirements, testing andcalculation methods for dry-type or liquid-filled semiconductor power rectifier transformers. These transformers...
January 1, 1998
IEEE Standard Practices and Requirements for Semiconductor Power Rectifier Transformers
Practices and requirements for semiconductor power rectifier transformers for dedicated loads rated single-phase 300 kW and above and three-phase 500 kW and above are included. Static precipitators,...