IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.18.10-1998
IEEE Standard Practices and Requirements for Semiconductor Power Rectifier Transformers
active
-
Reaffirmed
,
An Errata is available
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1998 |
| Status: | active |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-0-7381-0878-0 |
| DOI: | 10.1109/IEEESTD.1998.88567 |
Standard:
Practices and requirements for semiconductor power rectifier transformers for dedicated loads rated single-phase 300 kW and above and three-phase 500 kW and above are included. Static... View More
Document History
May 30, 2008
IEEE Standard for Practices and Requirements for Semiconductor Power Rectifier Transformers Amendment 1: Added Technical and Editorial Corrections
This standard practice provides rating data, construction requirements, testing, and calculation methods for dry-type or liquid-filled semiconductor power rectifier transformers. These transformers...
January 1, 2007
IEEE Draft Standard Practices and Requirements for Semiconductor Power Rectifier Transformers Amendment 1: Added Technical and Editorial Corrections
This standard practice provides rating data, construction requirements, testing andcalculation methods for dry-type or liquid-filled semiconductor power rectifier transformers. These transformers...
C57.18.10-1998
January 1, 1998
IEEE Standard Practices and Requirements for Semiconductor Power Rectifier Transformers
Practices and requirements for semiconductor power rectifier transformers for dedicated loads rated single-phase 300 kW and above and three-phase 500 kW and above are included. Static precipitators,...