IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.20.1-2002
IEEE Standard for Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear
superseded
-
Reaffirmed
,
An interpretation is available
,
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 October 2002 |
| Status: | superseded |
| Page(s): | 1 - 55 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
| ISBN (Electronic): | 978-0-7381-3304-1 |
| DOI: | 10.1109/IEEESTD.2002.94133 |
Standard:
Low-voltage metal-enclosed switchgear-which contains either stationary or drawout, manually or electrically operated low-voltage ac or dc power circuit breakers in individual grounded metal... View More
Document History
May 13, 2020
IEEE Standard for Metal-Enclosed Low-Voltage (1000 V ac and below, 3200 V dc and below) Power Circuit Breaker Switchgear - Amendment 1: Control and Secondary Circuits and Devices, and All Wiring
The requirements for control, secondary, and logic-level wiring are addressed in this amendment. It covers wire type, ampacity, and methods for protecting wiring across a hinge.
March 5, 2020
IEEE Approved Draft Standard for Metal-Enclosed Low-Voltage (1000Vac and below, 3200Vdc and below) Power Circuit Breaker Switchgear Amendment 1: Control and Secondary Circuits and Devices, and All Wiring
The requirements for control, secondary, and logic-level wiring are addressed in this amendment. It covers wire type, ampacity, and methods for protecting wiring across a hinge.
August 30, 2019
IEEE Draft Standard for Metal-Enclosed Low-Voltage (1000Vac and below, 3200Vdc and below) Power Circuit Breaker Switchgear Amendment 1: Control and Secondary Circuits and Devices, and All Wiring
This amendment addresses the requirements for control, secondary, and logic-level wiring. It covers wire type, ampacity, and methods for protecting wiring across a hinge.
July 26, 2019
IEEE Draft Standard for Metal-Enclosed Low-Voltage (1000Vac and below, 3200Vdc and below) Power Circuit Breaker Switchgear Amendment 1: Control and Secondary Circuits and Devices, and All Wiring
This amendment addresses the requirements for control, secondary, and logic-level wiring. It covers wire type, ampacity, and methods for protecting wiring across a hinge.
July 13, 2015
IEEE Standard for Metal-Enclosed Low-Voltage (1000 Vac and below, 3200 Vdc and below) Power Circuit Breaker Switchgear
Metal-enclosed, low-voltage switchgear—which contains either stationary or drawout, manually or electrically operated low-voltage ac or dc power circuit breakers in individual metal compartments, in...
July 13, 2015
IEEE Standard for Metal-Enclosed Low-Voltage (1000 Vac and below, 3200 Vdc and below) Power Circuit Breaker Switchgear - Redline
Metal-enclosed, low-voltage switchgear—which contains either stationary or drawout, manually or electrically operated low-voltage ac or dc power circuit breakers in individual metal compartments, in...
July 10, 2015
IEEE Approved Draft Standard for Metal-Enclosed Low Voltage (1000Vac and Below, 3200Vdc and Below) Power Circuit Breaker Switchgear
Low-voltage metal-enclosed switchgearwhich contains either stationary or drawout, manually or electrically operated low-voltage ac or dc power circuit breakers in individual metal compartments, in...
March 31, 2015
IEEE Approved Draft Standard for Metal-Enclosed Low Voltage (1000Vac and Below, 3200Vdc and Below) Power Circuit Breaker Switchgear
Low-voltage metal-enclosed switchgearwhich contains either stationary or drawout, manually or electrically operated low-voltage ac or dc power circuit breakers in individual metal compartments, in...
January 28, 2015
IEEE Draft Standard for Metal-Enclosed Low Voltage (1000Vac and Below, 3200Vdc and Below) Power Circuit Breaker Switchgear
Low-voltage metal-enclosed switchgearwhich contains either stationary or drawout, manually or electrically operated low-voltage ac or dc power circuit breakers in individual metal compartments, in...
December 24, 2014
IEEE Draft Standard for Metal-Enclosed Low Voltage (1000Vac and Below, 3200Vdc and Below) Power Circuit Breaker Switchgear
Low-voltage metal-enclosed switchgearwhich contains either stationary or drawout, manually or electrically operated low-voltage ac or dc power circuit breakers in individual metal compartments, in...
April 20, 2007
IEEE Standard for Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear - Amendment 2: Additional Requirements for Control and Auxiliary Power Wiring in DC Traction Power Switchgear
This amendment addresses additional requirements of auxiliary power wiring and control wiring within dc switchgear of traction power substations with rated maximum voltage up to 3200 volts dc. This...
January 1, 2006
Unapproved IEEE Draft Standard for Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear---Amendment 2: Additional Requirements for Control and Auxiliary Power Wiring in DC Traction Power Switchgear (Amendment to C37.20.1-2002)
A description is not available for this item.
January 1, 2006
Unapproved IEEE Draft Standard for Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear---Amendment 2: Additional Requirements for Control and Auxiliary Power Wiring in DC Traction Power Switchgear (Amendment to C37.20.1-2002)
A description is not available for this item.
December 30, 2005
IEEE Standard for Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear---Amendment 1: Short-Time and Short-Circuit Withstand Current Tests---Minimum Areas for Multiple Cable Connections
This amendment revises IEEE Std C37.20.1-2002. Use of “dummy elements,” previously allowed for short-circuit tests in 6.2.4 and 6.2.5.2, is eliminated. Errors made in converting areas in Table 10 to...
January 1, 2005
Approved IEEE Draft Standard for Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear Amendment 1: Short-Time and Short-Circuit Withstand Current Tests; Minimum Areas for Multiple Cable Connections (Superseded by C37.20.1A-2005)
A description is not available for this item.
C37.20.1-2002
October 9, 2002
IEEE Standard for Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear
Low-voltage metal-enclosed switchgear-which contains either stationary or drawout, manually or electrically operated low-voltage ac or dc power circuit breakers in individual grounded metal...
May 5, 1994
IEEE Standard for Metal-Enclosed Low-Voltage Power Circuit Breaker Switchgear
This IEEE Standards product is part of the C37 family on Switchgear, Substations and Protective Relays. Low-votage metal-enclosed switchgear, which can contain either stationary or drawout, manually...
June 29, 1987
IEEE Standard for Metal-Enclosed Low-Voltage Power Circuit-Breaker Switchgear
Low-voltage metal-enclosed switchgear, which can contain either stationary or drawout, manually or electrically operated low-voltage AC or DC power circuit breakers in individual grounded metal...