IEEE - Institute of Electrical and Electronics Engineers, Inc. - 8802-5-1998
ISO/IEC 8802-5:1998, Information Technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 5: Token ring access method and physical layer specifications
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 June 1998 |
| Status: | active |
| Page(s): | 1 - 256 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Networking): | 35.110 |
| ISBN (Online): | 0-7381-0301-2 |
| DOI: | 10.1109/IEEESTD.1998.339587 |
Standard:
This IEEE Standards product is part of the 802 family on LAN/MAN. This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 : 1998, is part of a family of local area network (LAN)... View More
Document History
8802-5-1998
June 1, 1998
ISO/IEC 8802-5:1998, Information Technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 5: Token ring access method and physical layer specifications
This IEEE Standards product is part of the 802 family on LAN/MAN. This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 : 1998, is part of a family of local area network (LAN) standards...
June 12, 1992
ISO/IEC/IEEE International Standard - Information technology - Local and metropolitan area networks - Part 5: Token ring access method and physical layer specifications
This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 :1992, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as defined by the ISO...