IEEE - Institute of Electrical and Electronics Engineers, Inc. - 8802-5-1992
ISO/IEC/IEEE International Standard - Information technology - Local and metropolitan area networks - Part 5: Token ring access method and physical layer specifications
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 June 1992 |
| Status: | superseded |
| Page(s): | 1 - 112 |
| ISBN (Electronic): | 978-1-55937-205-3 |
| DOI: | 10.1109/IEEESTD.1992.7438707 |
Regular:
This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 :1992, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as defined by the... View More
Standard:
This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 :1992, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as defined by the... View More
Document History
June 1, 1998
ISO/IEC 8802-5:1998, Information Technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 5: Token ring access method and physical layer specifications
This IEEE Standards product is part of the 802 family on LAN/MAN. This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 : 1998, is part of a family of local area network (LAN) standards...
8802-5-1992
June 12, 1992
ISO/IEC/IEEE International Standard - Information technology - Local and metropolitan area networks - Part 5: Token ring access method and physical layer specifications
This Local and Metropolitan Area Network standard, ISO/IEC 8802-5 :1992, is part of a family of local area network (LAN) standards dealing with the physical and data link layers as defined by the ISO...