IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.1k-1993
IEEE Standard for Local and Metropolitan Area Networks: Supplement to LAN/MAN Management: Discovery and Dynamic Control of Event Forwarding (Clause 11)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Networking): | 35.110 |
| ISBN (Online): | 0-7381-4413-4 |
| DOI: | 10.1109/IEEESTD.1993.119665 |
Document History
March 10, 1995
ISO/IEC 15802-2:1995: Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Common specifications - Part 2: LAN/MAN management
Services and protocol elements that permit the exchange of management information between stations attached to ISO/IEC standard local and metropolitan area networks are defined.The standard includes...
802.1k-1993
January 1, 1993
IEEE Standard for Local and Metropolitan Area Networks: Supplement to LAN/MAN Management: Discovery and Dynamic Control of Event Forwarding (Clause 11)
A description is not available for this item.
January 1, 1992
LAN/MAN Management. IEEE Standards for Local and Metropolitan Area Networks:
Services and protocol elements that permit the exchange of management information between stations attached to IEEE 802 local and metropolitan area networks are defined. The standard includes the...