IEEE - Institute of Electrical and Electronics Engineers, Inc. - 802.1B-1992
LAN/MAN Management. IEEE Standards for Local and Metropolitan Area Networks:
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1992 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Networking): | 35.110 |
| ISBN (Online): | 0-7381-4410-X |
| DOI: | 10.1109/IEEESTD.1992.114371 |
Standard:
Services and protocol elements that permit the exchange of management information between stations attached to IEEE 802 local and metropolitan area networks are defined. The standard includes the... View More
Document History
March 10, 1995
ISO/IEC 15802-2:1995: Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Common specifications - Part 2: LAN/MAN management
Services and protocol elements that permit the exchange of management information between stations attached to ISO/IEC standard local and metropolitan area networks are defined.The standard includes...
January 1, 1993
IEEE Standard for Local and Metropolitan Area Networks: Supplement to LAN/MAN Management: Discovery and Dynamic Control of Event Forwarding (Clause 11)
A description is not available for this item.
802.1B-1992
January 1, 1992
LAN/MAN Management. IEEE Standards for Local and Metropolitan Area Networks:
Services and protocol elements that permit the exchange of management information between stations attached to IEEE 802 local and metropolitan area networks are defined. The standard includes the...