IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.30h-1978
Allowable Short-Circuit Temperatures for Air Switches
superseded
-
Reaffirmed
,
Amendment to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 16 September 1991 |
| Status: | superseded |
| Page(s): | 1 - 4 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Electronic): | 978-1-5593-7163-6 |
| DOI: | 10.1109/IEEESTD.1991.81702 |
Standard:
No abstract. Keywords: C37.30h, definitions, high-voltage, air switches, insulators, bus supports, short-circuit, temperatures.
Document History
March 5, 1998
IEEE Standard Requirements for High Voltage Switches
Required ratings and constructional requirements for switches above 1000 V are described. Superseded by IEEE Std C37.30.1-2011
September 11, 1992
IEEE Standard Requirements for High Voltage Air Switches
Required ratings and constructional requirements for switches above 1000 V are described.
C37.30h-1978
September 16, 1991
Allowable Short-Circuit Temperatures for Air Switches
No abstract. Keywords: C37.30h, definitions, high-voltage, air switches, insulators, bus supports, short-circuit, temperatures.
November 18, 1985
Standard Definitions and Requirements for High Voltage Air Switches, Insulators, and Bus Supports
Supplement to ANSI/IEEE C37.30-1971
June 30, 1984
IEEE Standard Definitions and Requirements for High Voltage Air Switches, Insulators, and Bus Supports
(Supplements to ANSI/IEEE C37.30.1971) ANSI/IEEE C37.30C-1984 - Definitions of Ice Testing (R88) ANSI/IEEE C37.30e-1984 - Mechanical Operations Testing; Definition (R88)
January 1, 1971
American National Standard Definitions and Requirements for High-Voltage Air Switches, Insulators, and Bus Supports
A description is not available for this item.