IEEE - Institute of Electrical and Electronics Engineers, Inc. - 596-1982
IEEE Standard Parallel Highway Interface System (CAMAC) (Computer Automated Measurement and Control)
inactive
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 26 February 1982 |
| Status: | inactive |
| Page(s): | 1 - 44 |
| ICS Code (Other standards related to nuclear energy): | 27.120.99 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ISBN (Electronic): | 978-0-7381-0699-1 |
| DOI: | 10.1109/IEEESTD.1982.81715 |
Standard:
The CAMAC parallel highway interface system for interconnecting up to seven CAMAC crates (or other devices) and a system controller is defined. In particular, the signals, timing, and logical... View More
Document History
596-1982
February 26, 1982
IEEE Standard Parallel Highway Interface System (CAMAC) (Computer Automated Measurement and Control)
The CAMAC parallel highway interface system for interconnecting up to seven CAMAC crates (or other devices) and a system controller is defined. In particular, the signals, timing, and logical...
September 9, 1976
IEEE Standard Parallel Highway Interface System (CAMAC)
The Dataway defined in IEEE Std 583-1975, Modular Instrumentation and Digital Interface System, is the basis for all CAMAC* systems. It provides the means of interconnection between modules and a...