IEEE - Institute of Electrical and Electronics Engineers, Inc. - 596-1976
IEEE Standard Parallel Highway Interface System (CAMAC)
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 September 1976 |
| Status: | superseded |
| Page(s): | 1 - 42 |
| ISBN (Electronic): | 978-1-5044-0394-8 |
| DOI: | 10.1109/IEEESTD.1976.7431927 |
Regular:
The Dataway defined in IEEE Std 583-1975, Modular Instrumentation and Digital Interface System, is the basis for all CAMAC* systems. It provides the means of interconnection between modules and a... View More
Standard:
The interface system on which this standard is based was developed by the ESONE Committee of European Laboratories with the collaboration of the NIM Committee of the U. S. Energy Research and... View More
Document History
February 26, 1982
IEEE Standard Parallel Highway Interface System (CAMAC) (Computer Automated Measurement and Control)
The CAMAC parallel highway interface system for interconnecting up to seven CAMAC crates (or other devices) and a system controller is defined. In particular, the signals, timing, and logical...
596-1976
September 9, 1976
IEEE Standard Parallel Highway Interface System (CAMAC)
The Dataway defined in IEEE Std 583-1975, Modular Instrumentation and Digital Interface System, is the basis for all CAMAC* systems. It provides the means of interconnection between modules and a...