IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.37-1979
IEEE Loading Guide for AC High-Voltage Air Switches (in excess of 1000 volts)
superseded
-
Reaffirmed
,
Superseded by
C37.20.3-1987
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 31 December 1979 |
| Status: | superseded |
| Page(s): | 1 - 12 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Electronic): | 978-0-7381-4280-7 |
| DOI: | 10.1109/IEEESTD.1979.81979 |
Standard:
Superseded The concepts of allowable continuous current, allowable continuous current class, and loadability factors are used to establish the criteria for designating the load-current carrying... View More
Document History
December 20, 1996
IEEE Loading Guide for AC High-Voltage Air Switches (in Excess of 1000 V)
An aid to users to determine (1) the allowable continuous current class (ACCC), (2) the continuous load current capabilities of air switches under various conditions of ambient temperature, and (3)...
January 1, 1992
IEEE Standard Loading Guide for AC High-Voltage Air Switches Under Emergency Conditions
A description is not available for this item.
C37.37-1979
December 31, 1979
IEEE Loading Guide for AC High-Voltage Air Switches (in excess of 1000 volts)
Superseded The concepts of allowable continuous current, allowable continuous current class, and loadability factors are used to establish the criteria for designating the load-current carrying...