IEEE - Institute of Electrical and Electronics Engineers, Inc. - 149-1979
IEEE Standard Test Procedures for Antennas
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1979 |
| Status: | active |
| Page Count: | 144 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Aerials): | 33.120.40 |
| ISBN (Online): | 0-7381-0556-2 |
| DOI: | 10.1109/IEEESTD.1979.120310 |
Standard:
This standard comprises test procedures for the measurement of antenna properties. It is a comprehensive revision of the previous test procedure ANSI/IEEE Std 149-1965. It is assumed that the... View More
Document History
November 8, 2004
For Motion-Picture Film (8-mm Type S) — Perforated 1R
This standard specifies the cutting and perforating dimensions for 8-mm motion-picture film with 8-mm type S perforations along one edge and a perforation pitch of either 0.1664 in or 0.1667 in...
September 18, 1992
Dimensions of Transverse Cemented Splices on 16-mm and 8-mm Type R Motion-Picture Film
(1.1) Specifications — This practice specifies the dimensions of transverse cemented splices on 16-mm and 8-mm type R motion-picture film. (1.2) Types — Two types of splices are specified: a...
149-1979
January 1, 1979
IEEE Standard Test Procedures for Antennas
This standard comprises test procedures for the measurement of antenna properties. It is a comprehensive revision of the previous test procedure ANSI/IEEE Std 149-1965. It is assumed that the antenna...
April 5, 1965
IEEE Standards Test Procedure for Antennas
A description is not available for this item.