IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.34a-1978

IEEE Standard Test Code for High-Voltage Air Switches, Corona Tests Supplement to ANSI/IEEE C37.34-1971

superseded - Reaffirmed
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 17 November 1978
Status: superseded
Page(s): 1 - 4
ICS Code (High voltage switchgear and controlgear): 29.130.10
ISBN (Electronic): 978-0-7381-4278-4
DOI: 10.1109/IEEESTD.1978.82355
Standard:

Superseded. Procedures for corona testing of nonenclosed and enclosed switches with a rated maximum voltage of 121 kV and above are established. Test requirements and conditions are specified, and... View More

Document History

C37.34a-1978
November 17, 1978
IEEE Standard Test Code for High-Voltage Air Switches, Corona Tests Supplement to ANSI/IEEE C37.34-1971
Superseded. Procedures for corona testing of nonenclosed and enclosed switches with a rated maximum voltage of 121 kV and above are established. Test requirements and conditions are specified, and a...
Advertisement