IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.106-1977
IEEE Guide for Acceptance and Maintenance of Insulating Oil in Equipment
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 14 October 1977 |
| Status: | superseded |
| Page(s): | 1 - 29 |
| ICS Code (Insulating oils): | 29.040.10 |
| ISBN (Electronic): | 978-0-7381-4289-0 |
| DOI: | 10.1109/IEEESTD.1977.120258 |
Standard:
Recommendations are made regarding oil tests and evaluation procedures; methods of reconditioning and reclaiming conventional petroleum (mineral) dielectric oils; the levels at which these methods... View More
Document History
January 1, 1999
Specifications for Audio-Focusing Test Film for 35-mm Audio Reproducers, Photographic Type
This practice specifies a test film for use in focusing the scanning beam of 35-mm motion-picture photographic audio reproducers operating at 90 ft (27.4 m) per minute.
C57.106-1977
October 14, 1977
IEEE Guide for Acceptance and Maintenance of Insulating Oil in Equipment
Recommendations are made regarding oil tests and evaluation procedures; methods of reconditioning and reclaiming conventional petroleum (mineral) dielectric oils; the levels at which these methods...
March 16, 1969
IEEE Guide for Acceptance and Maintenance of Insulating Oil in Equipment
This Guide attempts to assist the power equipment operator in evaluating oil received in equipment and as filled at the installation site and to assist also in his efforts to maintain his oil in...
September 30, 1956
IEEE Proposed Guide for Maintenance of Insulating Oil
A description is not available for this item.