Society of Motion Picture and Television Engineers - RP 64:1999
Specifications for Audio-Focusing Test Film for 35-mm Audio Reproducers, Photographic Type
active
-
Missing from IEEEXplore Docs
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 1 January 1999 |
| Status: | active |
| Page(s): | 1 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-101-4 |
| DOI: | 10.5594/SMPTE.RP64.1999 |
Standard:
This practice specifies a test film for use in focusing the scanning beam of 35-mm motion-picture photographic audio reproducers operating at 90 ft (27.4 m) per minute.
Document History
RP 64:1999
January 1, 1999
Specifications for Audio-Focusing Test Film for 35-mm Audio Reproducers, Photographic Type
This practice specifies a test film for use in focusing the scanning beam of 35-mm motion-picture photographic audio reproducers operating at 90 ft (27.4 m) per minute.
October 14, 1977
IEEE Guide for Acceptance and Maintenance of Insulating Oil in Equipment
Recommendations are made regarding oil tests and evaluation procedures; methods of reconditioning and reclaiming conventional petroleum (mineral) dielectric oils; the levels at which these methods...
March 16, 1969
IEEE Guide for Acceptance and Maintenance of Insulating Oil in Equipment
This Guide attempts to assist the power equipment operator in evaluating oil received in equipment and as filled at the installation site and to assist also in his efforts to maintain his oil in...
September 30, 1956
IEEE Proposed Guide for Maintenance of Insulating Oil
A description is not available for this item.