IEEE - Institute of Electrical and Electronics Engineers, Inc. - 165-1977
IEEE Standard Definitions of Terms for Analog Computers
inactive
-
Reaffirmed
,
Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 29 August 1977 |
| Status: | inactive |
| Page Count: | 14 |
| Page(s): | 1 - 0 |
| ICS Code (Information technology (Vocabularies)): | 01.040.35 |
| ICS Code (Microprocessor systems): | 35.160 |
| ISBN (Online): | 978-0-7381-4172-5 |
| DOI: | 10.1109/IEEESTD.1977.120850 |
Standard:
The standard defines analog computing terms from absolute value circuit to zero error reference. Each term is accompanied by a paragraph of definitive text. Significant cross referencing is... View More
Document History
September 1, 1994
Error Detection Checkwords and Status Flags for Use in Bit-Serial Digital Interfaces for Television
(1.1) This practice, also known as the error detection and handling (EDH) system, describes the generation of error detection checkwords and related status flags to be used optionally in conjunction...
January 31, 1994
For Motion-Picture Film (35-mm) — Perforated 8-mm Type S, 5R (1-3-5-7-0)
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film with four rows of 8-mm type S perforations and one row of special perforations having a perforation pitch...
165-1977
August 29, 1977
IEEE Standard Definitions of Terms for Analog Computers
The standard defines analog computing terms from absolute value circuit to zero error reference. Each term is accompanied by a paragraph of definitive text. Significant cross referencing is given.